Pressure-Pro power units RCS/G1050HH

Description
Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000 PSI and flow rates up to 10 GPM in gear, and direct drive configurations. Add the tank/skid model with desired equipment and options listed to design a custom Honda powered unit built to your specifications. All skids are constructed of aircraft grade aluminum which are chemical resistant and rustproof. These units mount quickly and securely into Gator, Rhino, Mule or other ATV vehicles. NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. AST050-GATOR Dimensions: (with AHR100-1) 38"W x 48"L x 44"H CST050-GATOR Dimensions: (with AHR250-G) 38"W x 48"L x 49"H Call factory for more configurations.
Description
Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000 PSI and flow rates up to 10 GPM in gear, and direct drive configurations. Add the tank/skid model with desired equipment and options listed to design a custom Honda powered unit built to your specifications. All skids are constructed of aircraft grade aluminum which are chemical resistant and rustproof. These units mount quickly and securely into Gator, Rhino, Mule or other ATV vehicles. NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. AST050-GATOR Dimensions: (with AHR100-1) 38"W x 48"L x 44"H CST050-GATOR Dimensions: (with AHR250-G) 38"W x 48"L x 49"H Call factory for more configurations.

Suppliers

Company
Product
Description
Supplier Links
power units - RCS/G1050HH - Pressure-Pro
Fort Pierce, FL, USA
power units
RCS/G1050HH
power units RCS/G1050HH
Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000 PSI and flow rates up to 10 GPM in gear, and direct drive configurations. Add the tank/skid model with desired equipment and options listed to design a custom Honda powered unit built to your specifications. All skids are constructed of aircraft grade aluminum which are chemical resistant and rustproof. These units mount quickly and securely into Gator, Rhino, Mule or other ATV vehicles. NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate. AST050-GATOR Dimensions: (with AHR100-1) 38"W x 48"L x 44"H CST050-GATOR Dimensions: (with AHR250-G) 38"W x 48"L x 49"H Call factory for more configurations.

Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000 PSI and flow rates up to 10 GPM in gear, and direct drive configurations. Add the tank/skid model with desired equipment and options listed to design a custom Honda powered unit built to your specifications. All skids are constructed of aircraft grade aluminum which are chemical resistant and rustproof. These units mount quickly and securely into Gator, Rhino, Mule or other ATV vehicles.
NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
AST050-GATOR
Dimensions: (with AHR100-1)
38"W x 48"L x 44"H
CST050-GATOR
Dimensions: (with AHR250-G)
38"W x 48"L x 49"H
Call factory for more configurations.

Supplier's Site

Technical Specifications

  Pressure-Pro
Product Category Pressure Washers
Product Number RCS/G1050HH
Product Name power units
Water Pressure 500 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3000 PSI @ 2.5 GPM, Direct Drive - DXPW3025 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3000 psi (2111 m H2O)
Water Flow 150 GPH (158 ml/sec)
View Details
electric direct drive models - EE4020G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details
Double Lances, Insulated Handle - YDL Series - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers (electric, gasoline) - JP Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 4000 psi (704 to 2815 m H2O)
View Details