Precision Surfacing Solutions SSSP-Series Single-Pass Bore Finishing System SSSP-1000-T

Description
The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less than 2 microns geometry in a 24/7 production environment. The single spindle design, in conjunction with the available rotary tool changer, allows Bore Finishing of components with one or more diametric holes, utilizing several processing steps per cavity. Due to special features available with this system, it is also capable of bore finishing individual or ganged parts which contain cavities not always in optimum or repeated alignment to each other. The robust design of the SSSP Series base, pallet drive and spindle provides superior vibration dampening to facilitate high material removal, yet maintaining precise tolerances and critical surface finish tolerances for either “open bore” or “blind bore” cavities. To facilitate higher levels of production, there are two (2) load/unload stations, which eliminate operator handling down-time.
Description
The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less than 2 microns geometry in a 24/7 production environment. The single spindle design, in conjunction with the available rotary tool changer, allows Bore Finishing of components with one or more diametric holes, utilizing several processing steps per cavity. Due to special features available with this system, it is also capable of bore finishing individual or ganged parts which contain cavities not always in optimum or repeated alignment to each other. The robust design of the SSSP Series base, pallet drive and spindle provides superior vibration dampening to facilitate high material removal, yet maintaining precise tolerances and critical surface finish tolerances for either “open bore” or “blind bore” cavities. To facilitate higher levels of production, there are two (2) load/unload stations, which eliminate operator handling down-time.

Suppliers

Company
Product
Description
Supplier Links
SSSP-Series Single-Pass Bore Finishing System - SSSP-1000-T - Precision Surfacing Solutions
Mt. Prospect, IL, USA
SSSP-Series Single-Pass Bore Finishing System
SSSP-1000-T
SSSP-Series Single-Pass Bore Finishing System SSSP-1000-T
The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less than 2 microns geometry in a 24/7 production environment. The single spindle design, in conjunction with the available rotary tool changer, allows Bore Finishing of components with one or more diametric holes, utilizing several processing steps per cavity. Due to special features available with this system, it is also capable of bore finishing individual or ganged parts which contain cavities not always in optimum or repeated alignment to each other. The robust design of the SSSP Series base, pallet drive and spindle provides superior vibration dampening to facilitate high material removal, yet maintaining precise tolerances and critical surface finish tolerances for either “open bore” or “blind bore” cavities. To facilitate higher levels of production, there are two (2) load/unload stations, which eliminate operator handling down-time.

The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less than 2 microns geometry in a 24/7 production environment. The single spindle design, in conjunction with the available rotary tool changer, allows Bore Finishing of components with one or more diametric holes, utilizing several processing steps per cavity. Due to special features available with this system, it is also capable of bore finishing individual or ganged parts which contain cavities not always in optimum or repeated alignment to each other. The robust design of the SSSP Series base, pallet drive and spindle provides superior vibration dampening to facilitate high material removal, yet maintaining precise tolerances and critical surface finish tolerances for either “open bore” or “blind bore” cavities. To facilitate higher levels of production, there are two (2) load/unload stations, which eliminate operator handling down-time.

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number SSSP-1000-T
Product Name SSSP-Series Single-Pass Bore Finishing System
Type ID / Internal
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
3-Way, Planetary, Dual Face Lapping And Polishing Machine - LSP 16 - Precision Surfacing Solutions
Specs
Type Double Sided (Double Disc); Polisher; Lapping Machine
Mounting Floor
Applications / Materials Abraded Metal; Wet Finishing; Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Plastics or Composites; Ophthalmic or Optical
View Details
Floor Preparation and Finishing Machines - PG 400 - Husqvarna
Specs
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Power Source Electric Motor
AC Voltage & Phase 120V/60Hz
View Details
Angle Die Grinder - TL054100AV - Campbell Hausfeld
Specs
Mounting Handheld
Applications / Materials Abraded Metal; Automotive or Paint; Clean / Surface Prep
Rotary Speed 20000 rpm
View Details