Precision Surfacing Solutions Robomet, Fully Automatic Grinding/Polishing Systems

Description
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0 and 300 rpm. Running cycles can be interrupted and re-started at any time. Control of 7 fluids: Water, lapping oil, 5 diamond suspensions Parameters Displayed on the LCD Screen -Preparation method -Step in process -Time until end of step -Platen speed -Head pressure -Sample holder direction -Fluid or suspension being used
Description
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0 and 300 rpm. Running cycles can be interrupted and re-started at any time. Control of 7 fluids: Water, lapping oil, 5 diamond suspensions Parameters Displayed on the LCD Screen -Preparation method -Step in process -Time until end of step -Platen speed -Head pressure -Sample holder direction -Fluid or suspension being used

Suppliers

Company
Product
Description
Supplier Links
Robomet, Fully Automatic Grinding/Polishing Systems -  - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Robomet, Fully Automatic Grinding/Polishing Systems
Robomet, Fully Automatic Grinding/Polishing Systems
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a plexiglas hood equipped with a safety micro-switch Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time. Initial grinding by stone wheel to insure absolute flatness. Rotation of the sample holder is bi-directional, at speeds between 0 and 300 rpm. Running cycles can be interrupted and re-started at any time. Control of 7 fluids: Water, lapping oil, 5 diamond suspensions Parameters Displayed on the LCD Screen -Preparation method -Step in process -Time until end of step -Platen speed -Head pressure -Sample holder direction -Fluid or suspension being used

ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user.
The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station.
The operator is protected from the work area by a plexiglas hood equipped with a safety micro-switch
Each preparation program can be composed of a maximum of 100 steps, divided into groups of four steps at a time.
Initial grinding by stone wheel to insure absolute flatness.
Rotation of the sample holder is bi-directional, at speeds between 0 and 300 rpm.
Running cycles can be interrupted and re-started at any time.
Control of 7 fluids: Water, lapping oil, 5 diamond suspensions
Parameters Displayed on the LCD Screen
-Preparation method
-Step in process
-Time until end of step
-Platen speed
-Head pressure
-Sample holder direction
-Fluid or suspension being used

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Grinders and Grinding Machines
Product Name Robomet, Fully Automatic Grinding/Polishing Systems
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment
Mounting Floor / Machine Tool
Rotary Speed 0 to 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Turbine Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 65000 to 100000 rpm
View Details
External Cylindrical Grinding - HG 208 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details