Precision Surfacing Solutions Bench Top Lapping/Polishing Machine Model 20

Description
The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The model 20 is derived from the popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA offered by any company.) The machine is equipped with a pneumatic system for prescribed down pressure adjustment on workpieces. The pneumatic system incorporates OSHA control circuitry and air logic which provides total operator safety through two-hand, anti-tie down operation of the pressure plates. In-process lap plate flatness control is provided for by three conditioning rings, which locate in yokes fitted with roller bearings. Workpieces are located within carriers or appropriate fixtures which run within the rings. Large parts of cylindrical shape can be substituted for the rings. The model 20 is ideally suited for lapping normal and high production quantities. In-shop lapping reduces costs of component processing and equipment maintenance programs. Worn parts are reconditioned and salvaged, thus eliminating scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are a few of the components benefiting form the lapping process. The model 20 is equally at home in the laboratory, processing diverse materials such as semiconductors, electro-optics, optics and ceramics. This machine is also available in a open face version. See appropriate data sheet.
Description
The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The model 20 is derived from the popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA offered by any company.) The machine is equipped with a pneumatic system for prescribed down pressure adjustment on workpieces. The pneumatic system incorporates OSHA control circuitry and air logic which provides total operator safety through two-hand, anti-tie down operation of the pressure plates. In-process lap plate flatness control is provided for by three conditioning rings, which locate in yokes fitted with roller bearings. Workpieces are located within carriers or appropriate fixtures which run within the rings. Large parts of cylindrical shape can be substituted for the rings. The model 20 is ideally suited for lapping normal and high production quantities. In-shop lapping reduces costs of component processing and equipment maintenance programs. Worn parts are reconditioned and salvaged, thus eliminating scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are a few of the components benefiting form the lapping process. The model 20 is equally at home in the laboratory, processing diverse materials such as semiconductors, electro-optics, optics and ceramics. This machine is also available in a open face version. See appropriate data sheet.

Suppliers

Company
Product
Description
Supplier Links
Bench Top Lapping/Polishing Machine - Model 20 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Bench Top Lapping/Polishing Machine
Model 20
Bench Top Lapping/Polishing Machine Model 20
The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The model 20 is derived from the popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA offered by any company.) The machine is equipped with a pneumatic system for prescribed down pressure adjustment on workpieces. The pneumatic system incorporates OSHA control circuitry and air logic which provides total operator safety through two-hand, anti-tie down operation of the pressure plates. In-process lap plate flatness control is provided for by three conditioning rings, which locate in yokes fitted with roller bearings. Workpieces are located within carriers or appropriate fixtures which run within the rings. Large parts of cylindrical shape can be substituted for the rings. The model 20 is ideally suited for lapping normal and high production quantities. In-shop lapping reduces costs of component processing and equipment maintenance programs. Worn parts are reconditioned and salvaged, thus eliminating scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are a few of the components benefiting form the lapping process. The model 20 is equally at home in the laboratory, processing diverse materials such as semiconductors, electro-optics, optics and ceramics. This machine is also available in a open face version. See appropriate data sheet.

The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling high standards of flatness and surface finish to be routinely achieved.

The model 20 is derived from the popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA offered by any company.)

The machine is equipped with a pneumatic system for prescribed down pressure adjustment on workpieces. The pneumatic system incorporates OSHA control circuitry and air logic which provides total operator safety through two-hand, anti-tie down operation of the pressure plates.

In-process lap plate flatness control is provided for by three conditioning rings, which locate in yokes fitted with roller bearings. Workpieces are located within carriers or appropriate fixtures which run within the rings. Large parts of cylindrical shape can be substituted for the rings.

The model 20 is ideally suited for lapping normal and high production quantities. In-shop lapping reduces costs of component processing and equipment maintenance programs. Worn parts are reconditioned and salvaged, thus eliminating scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are a few of the components benefiting form the lapping process.

The model 20 is equally at home in the laboratory, processing diverse materials such as semiconductors, electro-optics, optics and ceramics. This machine is also available in a open face version. See appropriate data sheet.

Supplier's Site
Nanomat AMP Lapping & Polishing System - Model 20 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Nanomat AMP Lapping & Polishing System
Model 20
Nanomat AMP Lapping & Polishing System Model 20
Lapmaster Model 20 Nanomat AMP System Compact bench-top machine form factor (36” wide by 36” deep) 20” Platen drive (can also be fitted to a 17” or 18” platen diameter) 3 workstation maximum, 9” diameter processing capability per station Independent pressure & drive speed control for each workstation Variable-speed, reversible, motorized pressure plate drives Standard pneumatic pressure, optional mechanical pressure Standard variable speed, reversible, high-H.P., high-torque platen drive Dissipation type plate temperature control (heating or cooling) Optional high-speed, high-torque platen drive for specialized processes All drives, applied pressures and process parameters are programmable Operations control: Touch screen interface, menu-driven, programmable, intuitive Non-corrosive construction Well-lit, accessible & ergonomic work area Manual rinsing standard, auto rinsing (programmable) is optional Optional oscillation drive (programmable) with mechanical pressure feature

Lapmaster Model 20 Nanomat AMP System

  • Compact bench-top machine form factor (36” wide by 36” deep)
  • 20” Platen drive (can also be fitted to a 17” or 18” platen diameter)
  • 3 workstation maximum, 9” diameter processing capability per station
  • Independent pressure & drive speed control for each workstation
  • Variable-speed, reversible, motorized pressure plate drives
  • Standard pneumatic pressure, optional mechanical pressure
  • Standard variable speed, reversible, high-H.P., high-torque platen drive
  • Dissipation type plate temperature control (heating or cooling)
  • Optional high-speed, high-torque platen drive for specialized processes
  • All drives, applied pressures and process parameters are programmable
  • Operations control: Touch screen interface, menu-driven, programmable, intuitive
  • Non-corrosive construction
  • Well-lit, accessible & ergonomic work area
  • Manual rinsing standard, auto rinsing (programmable) is optional
  • Optional oscillation drive (programmable) with mechanical pressure feature
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions Precision Surfacing Solutions
Product Category Polishing and Buffing Machines Polishing and Buffing Machines
Product Number Model 20 Model 20
Product Name Bench Top Lapping/Polishing Machine Nanomat AMP Lapping & Polishing System
Type Abrasive disc or grinding wheel face grinder; Polisher; Lapping Machine Polisher; Lapping Machine
Mounting Bench / Pedestal Floor
Applications / Materials Abraded Metal; Wet Finishing; Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Plastics or Composites; Ophthalmic or Optical Metal; Clean / Surface Prep
Rotary Speed 0 to 70 rpm
Power Source Electric Motor Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Camshaft Microfinishing Machine - TF Series - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Automotive or Paint; Cam shaft or crankshaft grinder
View Details
Technic Electropolishing System -  - Technic, Inc.
Specs
Mounting Floor
Applications / Materials Abraded Metal; Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics
Automation / Material Handling Manual; Automatic
View Details
Compumet 300 Variable Speed Polisher with Indiv. Pressure Polishing Head, 12
Specs
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 40 rpm
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Rotary Speed 5500 rpm
Power Source Air
Power 1.1 HP
View Details