Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors.
These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled
| Precision Surfacing Solutions | Precision Surfacing Solutions | |
|---|---|---|
| Product Category | Polishing and Buffing Machines | Polishing and Buffing Machines |
| Product Number | LS3 | LS3 |
| Product Name | Two Speed Polisher, 12" Manual System | Two Speed Polisher with Central Pressure Polishing Head, 12" Semi-Automatic System |
| Type | Polisher; Metallographic or Sample Preparation Equipment | Polisher; Metallographic or Sample Preparation Equipment |
| Mounting | Bench / Pedestal | Bench / Pedestal |
| Rotary Speed | 150 to 300 rpm | 150 to 300 rpm |
| Power Source | Electric Motor | Electric Motor |