Precision Surfacing Solutions Double Wheel Twin Variable Speed Polisher, 10" Manual System L250

Description
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.
Description
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Suppliers

Company
Product
Description
Supplier Links
Double Wheel Twin Variable Speed Polisher, 10
Mt. Prospect, IL, USA
Double Wheel Twin Variable Speed Polisher, 10" Manual System
L250
Double Wheel Twin Variable Speed Polisher, 10" Manual System L250
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors.
These easy to use polishers will stand up the harshest environments yet produce high quality finished products that are vital to any metallographic lab application.

Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number L250
Product Name Double Wheel Twin Variable Speed Polisher, 10" Manual System
Type Polisher; Metallographic or Sample Preparation Equipment
Mounting Bench / Pedestal
Rotary Speed 0 to 300 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Polisher - GFC-01 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Rotary Speed 5500 rpm
Power Source Air
Power 1.1 HP
View Details
Mini Polisher - 3129XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type Buffer; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Applications / Materials Abraded Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
View Details