Precision Measurement Engineering, Inc. Dissolved Oxygen Sensor miniDOT Clear Logger

Description
The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence method. Data are recorded to an internal SD card. Operation of the miniDOT Clear Logger such as setting the time and sample interval can be accomplished via the USB cable.
Datasheet
Description
The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence method. Data are recorded to an internal SD card. Operation of the miniDOT Clear Logger such as setting the time and sample interval can be accomplished via the USB cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Sensor miniDOT Clear Logger
The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence method. Data are recorded to an internal SD card. Operation of the miniDOT Clear Logger such as setting the time and sample interval can be accomplished via the USB cable.

The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen concentration in water through a fluorescence method. Data are recorded to an internal SD card. Operation of the miniDOT Clear Logger such as setting the time and sample interval can be accomplished via the USB cable.

Supplier's Site Datasheet

Technical Specifications

  Precision Measurement Engineering, Inc.
Product Category Dissolved Oxygen Sensors
Product Number miniDOT Clear Logger
Product Name Dissolved Oxygen Sensor
Cell Type Galvanic
Oxygen Range 0.0 to 150 ppm
Accuracy -5 to 5 % FS
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
OXYFERM FDA ARC 160 - 243101 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0100 to 40 ppm
Response Time 60 seconds
View Details
Dissolved Oxygen Electrodes - B1 Housing with B4 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Cell Type Galvanic
Maximum Diameter/ Width 1 inch (25.4 mm)
Operating Temperature Range ? to 212 F (? to 100 C)
View Details