Precision Machinery Systems Inc. Vertical Trash Compactor DD30

Description
The Auto-Pak Model DD30 is a vertical compactor which uses much less floor space than its horizontal counterparts. Intended for hand feeding from the front, it is self-contained and aesthetically pleasing. It may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. Compaction is initiated by depressing a pushbutton conveniently located on the front of the machine. After completion of the cycle, the ram will return to its full up position and stop. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. A positively latched loading door with electrical interlock prevents operation when the door is open. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, wiith 115 volt control circuit.
Description
The Auto-Pak Model DD30 is a vertical compactor which uses much less floor space than its horizontal counterparts. Intended for hand feeding from the front, it is self-contained and aesthetically pleasing. It may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. Compaction is initiated by depressing a pushbutton conveniently located on the front of the machine. After completion of the cycle, the ram will return to its full up position and stop. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. A positively latched loading door with electrical interlock prevents operation when the door is open. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, wiith 115 volt control circuit.

Suppliers

Company
Product
Description
Supplier Links
Vertical Trash Compactor - DD30 - Precision Machinery Systems Inc.
York, PA, USA
Vertical Trash Compactor
DD30
Vertical Trash Compactor DD30
The Auto-Pak Model DD30 is a vertical compactor which uses much less floor space than its horizontal counterparts. Intended for hand feeding from the front, it is self-contained and aesthetically pleasing. It may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. Compaction is initiated by depressing a pushbutton conveniently located on the front of the machine. After completion of the cycle, the ram will return to its full up position and stop. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. A positively latched loading door with electrical interlock prevents operation when the door is open. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, wiith 115 volt control circuit.

The Auto-Pak Model DD30 is a vertical compactor which uses much less floor space than its horizontal counterparts. Intended for hand feeding from the front, it is self-contained and aesthetically pleasing. It may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. Compaction is initiated by depressing a pushbutton conveniently located on the front of the machine. After completion of the cycle, the ram will return to its full up position and stop. When the filled bag has been compacted to the desired pressure, the unit will shut down and turn on a signal light to indicate the full bag condition. A positively latched loading door with electrical interlock prevents operation when the door is open. The electrical system includes a 1 HP, 115/230 volt, single phase internally protected drip-proof motor, wiith 115 volt control circuit.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number DD30
Product Name Vertical Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Maximum Operating Force 3.92 tons (3.56 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Industrial Trash Compactors - CP-2201 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Can Densifier - 10P - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details