Precision Machinery Systems Inc. Horizontal Trash Compactor 520ESII

Description
The 520ESII is a fully automatic, hydraulically operated packer capable of displacing up to 19 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is constructed of 1/4" sides and top with 1/4" steel plate bottom. The ram face is 1/2" steel plate, reinforced. Header bar is 4" x 4" x 3/8" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The floor is 1/2" thick steel comprised of two 1/4" plates. One floor plate is part of the frame and the other is replaceable. The 520ESII provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pick-up. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.
Description
The 520ESII is a fully automatic, hydraulically operated packer capable of displacing up to 19 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is constructed of 1/4" sides and top with 1/4" steel plate bottom. The ram face is 1/2" steel plate, reinforced. Header bar is 4" x 4" x 3/8" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The floor is 1/2" thick steel comprised of two 1/4" plates. One floor plate is part of the frame and the other is replaceable. The 520ESII provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pick-up. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 520ESII - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
520ESII
Horizontal Trash Compactor 520ESII
The 520ESII is a fully automatic, hydraulically operated packer capable of displacing up to 19 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is constructed of 1/4" sides and top with 1/4" steel plate bottom. The ram face is 1/2" steel plate, reinforced. Header bar is 4" x 4" x 3/8" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The floor is 1/2" thick steel comprised of two 1/4" plates. One floor plate is part of the frame and the other is replaceable. The 520ESII provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pick-up. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

The 520ESII is a fully automatic, hydraulically operated packer capable of displacing up to 19 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is constructed of 1/4" sides and top with 1/4" steel plate bottom. The ram face is 1/2" steel plate, reinforced. Header bar is 4" x 4" x 3/8" steel angle. The hopper is constructed of 11 ga. steel plate with a 1/4" back plate to take the impact of falling refuse. The floor is 1/2" thick steel comprised of two 1/4" plates. One floor plate is part of the frame and the other is replaceable. The 520ESII provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machine compacts trash received from a trash chute and compacts into two cubic yard front or rear load compaction containers. The machine operates automatically by an electric eye, providing unattended operation until the container is full at which time it is removed from the machine and wheeled outside for pick-up. This system reduces handling of waste and requires less custodial attention, translating into cost savings for owners and property managers. Also, because the volume of trash is significantly reduced during compaction, fewer pickups by the hauler are required, cutting disposal costs.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 520ESII
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
7 cu. yd. Heavy Duty Industrial Trash Compactor - CP-7002D - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Can Densifier - 80P - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Plastics
View Details