Precision Machinery Systems Inc. Horizontal Trash Compactor 10T

Description
The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has varied applications, such as schools, hospitals, etc. The 10T is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet, powered by a 5 HP power unit. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters hopper (chute fed model) and turns it off when hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.
Description
The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has varied applications, such as schools, hospitals, etc. The 10T is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet, powered by a 5 HP power unit. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters hopper (chute fed model) and turns it off when hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Trash Compactor - 10T - Precision Machinery Systems Inc.
York, PA, USA
Horizontal Trash Compactor
10T
Horizontal Trash Compactor 10T
The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has varied applications, such as schools, hospitals, etc. The 10T is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet, powered by a 5 HP power unit. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters hopper (chute fed model) and turns it off when hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has varied applications, such as schools, hospitals, etc. The 10T is a hydraulically operated concentric ram compactor with hardened cast ductile iron shear teeth compacting against a heavily reinforced door with a quick opening latch. The compaction body and compaction chamber are tubular in shape and form one continuous integral body of structural 3/8" steel plate. The ram is similarly constructed of 1/4" plate with a compaction face of 3/4" plate. Operation is exceptionally quiet, powered by a 5 HP power unit. Heavy duty, 4 mil plastic bags are suggested for use with this machine. The bag is placed on the machine, the bulkhead door closed, and trash is compacted directly into the bag, minimizing handling by the operator. When full, the door is opened and the compacted slug is ejected from the machine. A photoelectric switch with solid state components starts the compaction cycle when refuse enters hopper (chute fed model) and turns it off when hopper is empty. The hand fed model is equipped with single cycle controls. The compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A light indicates when refuse is compacted and machine is ready to be unloaded. The chute fed model has a service access door located on the front of the hopper. The hand fed model has a plastic lid for ease of feeding. Both are equipped with an electrically interlocked safety switch.

Supplier's Site

Technical Specifications

  Precision Machinery Systems Inc.
Product Category Waste Compactors
Product Number 10T
Product Name Horizontal Trash Compactor
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
Special Features Container or Hopper
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Horizontal Trash Compactor - 520A - Precision Machinery Systems Inc.
Precision Machinery Systems Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Scrap / Solid Waste
View Details
Hydraulic Soil Compactors - TC Series - Breaker Technology, Inc.
Specs
Equipment Type Compactor
Material Condition Dry; Wet
Applications Soil, Dirt, Pit Run Gravel
View Details