Precision Cutting Tools, Inc. 1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE 0314T61626256

Description
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Datasheet
Description
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE - 0314T61626256 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
0314T61626256
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE 0314T61626256
1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE

1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T61626256
Product Name 1 X 1 X 2-5/8 X 6 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Wood Spade Bit - 33A-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T60820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details