Practical Packaging Solutions 3073 3M Scotch® Recycled Corrugate Tape item-3683

Description
Scotch® Recycled Corrugate Tape 3073 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure sensitive, high performance, hot melt synthetic rubber adhesive system. This construction provides ten times the tack level than current packaging tapes and is made with a 10% renewable component adhesive. This Industrial Adhesives and Tapes Division product was manufactured under a 3M quality system registered to ISO 9001:2008 standards.
Description
Scotch® Recycled Corrugate Tape 3073 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure sensitive, high performance, hot melt synthetic rubber adhesive system. This construction provides ten times the tack level than current packaging tapes and is made with a 10% renewable component adhesive. This Industrial Adhesives and Tapes Division product was manufactured under a 3M quality system registered to ISO 9001:2008 standards.

Suppliers

Company
Product
Description
Supplier Links
3073 3M Scotch® Recycled Corrugate Tape - item-3683 - Practical Packaging Solutions
Chicago, IL, USA
3073 3M Scotch® Recycled Corrugate Tape
item-3683
3073 3M Scotch® Recycled Corrugate Tape item-3683
Scotch® Recycled Corrugate Tape 3073 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure sensitive, high performance, hot melt synthetic rubber adhesive system. This construction provides ten times the tack level than current packaging tapes and is made with a 10% renewable component adhesive. This Industrial Adhesives and Tapes Division product was manufactured under a 3M quality system registered to ISO 9001:2008 standards.

Scotch® Recycled Corrugate Tape 3073 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure sensitive, high performance, hot melt synthetic rubber adhesive system. This construction provides ten times the tack level than current packaging tapes and is made with a 10% renewable component adhesive.
This Industrial Adhesives and Tapes Division product was manufactured under a 3M quality system registered to ISO 9001:2008 standards.

Supplier's Site

Technical Specifications

  Practical Packaging Solutions
Product Category Packaging Tapes
Product Number item-3683
Product Name 3073 3M Scotch® Recycled Corrugate Tape
Backing Materials Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Single; Double- Sided
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Acrylic
View Details
Label Protection & Packaging Tape - PP803 - Budnick Converting, Inc.
Specs
Backing Materials Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
Features Protective
View Details
3073 3M Scotch® Recycled Corrugate Tape - item-3682 - Practical Packaging Solutions
Specs
Backing Materials Plastic / Polymer
Adhesive Pressure Sensitive; Rubber
Width 1.89 inches (48 mm)
View Details