Practical Packaging Solutions Hot Melt Carton Sealing Tapes HP100

Description
General Purpose Grade: 25 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Light duty packaging applications, sealing of lightweight cartons with minimal exposure to handling, shipping, and load stress; consistent performance on a variety of substrates.
Description
General Purpose Grade: 25 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Light duty packaging applications, sealing of lightweight cartons with minimal exposure to handling, shipping, and load stress; consistent performance on a variety of substrates.

Suppliers

Company
Product
Description
Supplier Links
Hot Melt Carton Sealing Tapes - HP100 - Practical Packaging Solutions
Chicago, IL, USA
Hot Melt Carton Sealing Tapes
HP100
Hot Melt Carton Sealing Tapes HP100
General Purpose Grade: 25 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Light duty packaging applications, sealing of lightweight cartons with minimal exposure to handling, shipping, and load stress; consistent performance on a variety of substrates.

General Purpose Grade:
25 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive
Light duty packaging applications, sealing of lightweight cartons with minimal exposure to handling, shipping, and load stress; consistent performance on a variety of substrates.

Supplier's Site

Technical Specifications

  Practical Packaging Solutions
Product Category Packaging Tapes
Product Number HP100
Product Name Hot Melt Carton Sealing Tapes
Backing Materials Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Single; Double- Sided
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Acrylic
View Details
Film Packaging Tape - 7150 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Backing Materials Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
Thickness 0.0020 inches (0.0495 mm)
View Details
Hot Melt Carton Sealing Tapes - HP200 - Practical Packaging Solutions
Practical Packaging Solutions
Specs
Backing Materials Plastic / Polymer
Thickness 0.0019 inches (0.0483 mm)
Peel 2.44 lbs/in (4.27 N/cm)
View Details