PowerFilm, Inc. Solar Component - RC7.2-75F

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.20oz / 5.67g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.20oz / 5.67g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - RC7.2-75F -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - RC7.2-75F
Solar Component - RC7.2-75F
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.20oz / 5.67g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure.

Electrical Specifications:

Full Sun

  • Power: 864mW
  • Operating Voltage: 7.2V
  • Current: 120mA

1/4 Sun

  • Power: 194mW
  • Operating Voltage: 7.2V
  • Current: 27.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 154mA

Physical Specifications:

  • Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in)
  • Weight: 0.20oz / 5.67g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - RC7.2-75F
Material Amorphous Silicon
Power 0.8640 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL32 150x30 4v 100mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details