PowerFilm, Inc. Solar Component - RC7.2-75 PSAF

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. The RC7.2-75 PSAF comes with a pressure-sensitive adhesive backer for peel-and-stick installation. Electrical Specifications: Full Sun Power: 864W Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.30oz / 8.50g Thickness: 0.24mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. The RC7.2-75 PSAF comes with a pressure-sensitive adhesive backer for peel-and-stick installation. Electrical Specifications: Full Sun Power: 864W Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.30oz / 8.50g Thickness: 0.24mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - RC7.2-75 PSAF -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - RC7.2-75 PSAF
Solar Component - RC7.2-75 PSAF
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. The RC7.2-75 PSAF comes with a pressure-sensitive adhesive backer for peel-and-stick installation. Electrical Specifications: Full Sun Power: 864W Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in) Weight: 0.30oz / 8.50g Thickness: 0.24mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET, edge seal, and exposed backside contacts. It’s well suited to collect direct sunlight and indirect light in shady areas. Protected against moisture and tolerant to limited, intermittent UV exposure. The RC7.2-75 PSAF comes with a pressure-sensitive adhesive backer for peel-and-stick installation.

Electrical Specifications:

Full Sun

  • Power: 864W
  • Operating Voltage: 7.2V
  • Current: 120mA

1/4 Sun

  • Power: 194mW
  • Operating Voltage: 7.2V
  • Current: 27.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 154mA

Physical Specifications:

  • Dimensions: 271.0 x 92.0 (mm) / 10.67 x 3.62 (in)
  • Weight: 0.30oz / 8.50g
  • Thickness: 0.24mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - RC7.2-75 PSAF
Material Amorphous Silicon
Power 864 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
ONP1.2-37x54 -  - PowerFilm, Inc.
PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 0.0700 watts
Open Circuit Voltage 1.9 volts
View Details