PowerFilm, Inc. Solar Component - P7.2-150F

Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 1.90oz / 53.86g Thickness: 0.57mm
Datasheet
Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 1.90oz / 53.86g Thickness: 0.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - P7.2-150F -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - P7.2-150F
Solar Component - P7.2-150F
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in) Weight: 1.90oz / 53.86g Thickness: 0.57mm

This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials.

Electrical Specifications:

Full Sun

  • Power: 1.73W
  • Operating Voltage: 7.2V
  • Current: 240mA

1/4 Sun

  • Power: 389mW
  • Operating Voltage: 7.2V
  • Current: 54.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 308mA

Physical Specifications:

  • Dimensions: 283.0 x 172.0 (mm) / 11.14 x 6.77 (in)
  • Weight: 1.90oz / 53.86g
  • Thickness: 0.57mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - P7.2-150F
Material Amorphous Silicon
Power 1.73 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details
INP1.2-12x34 -  - PowerFilm, Inc.
PowerFilm, Inc.
Specs
Power 1.00E-5 watts
Peak Voltage 0.8000 volts
Peak Current 1.20E-5 amps
View Details
Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details