PowerFilm, Inc. Solar Component - MPT4.8-150

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 480mW Operating Voltage: 4.8V Current: 100mA 1/4 Sun Power: 108mW Operating Voltage: 4.8V Current: 22.5mA All Levels Average Voc: 6.4V Maximum Voc: 7.4V Isc: 128mA Physical Specifications: Dimensions: 94.0 x 146.0 (mm) / 3.70 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 480mW Operating Voltage: 4.8V Current: 100mA 1/4 Sun Power: 108mW Operating Voltage: 4.8V Current: 22.5mA All Levels Average Voc: 6.4V Maximum Voc: 7.4V Isc: 128mA Physical Specifications: Dimensions: 94.0 x 146.0 (mm) / 3.70 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MPT4.8-150 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MPT4.8-150
Solar Component - MPT4.8-150
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 480mW Operating Voltage: 4.8V Current: 100mA 1/4 Sun Power: 108mW Operating Voltage: 4.8V Current: 22.5mA All Levels Average Voc: 6.4V Maximum Voc: 7.4V Isc: 128mA Physical Specifications: Dimensions: 94.0 x 146.0 (mm) / 3.70 x 5.75 (in) Weight: 0.10oz / 2.83g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 480mW
  • Operating Voltage: 4.8V
  • Current: 100mA

1/4 Sun

  • Power: 108mW
  • Operating Voltage: 4.8V
  • Current: 22.5mA

All Levels

  • Average Voc: 6.4V
  • Maximum Voc: 7.4V
  • Isc: 128mA

Physical Specifications:

  • Dimensions: 94.0 x 146.0 (mm) / 3.70 x 5.75 (in)
  • Weight: 0.10oz / 2.83g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MPT4.8-150
Material Amorphous Silicon
Power 0.4800 watts
Open Circuit Voltage 7.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL27 86x20 4v 40mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details