PowerFilm, Inc. Solar Component - MP7.2-75F

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MP7.2-75F -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MP7.2-75F
Solar Component - MP7.2-75F
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 864mW Operating Voltage: 7.2V Current: 120mA 1/4 Sun Power: 194mW Operating Voltage: 7.2V Current: 27.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 154mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 864mW
  • Operating Voltage: 7.2V
  • Current: 120mA

1/4 Sun

  • Power: 194mW
  • Operating Voltage: 7.2V
  • Current: 27.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 154mA

Physical Specifications:

  • Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in)
  • Weight: 0.50oz / 14.17g
  • Thickness: 0.61mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MP7.2-75F
Material Amorphous Silicon
Power 0.8640 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL26 84x62 3v 200mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details