PowerFilm, Inc. Solar Component - MP7.2-150F

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 253.0 x 146.0 (mm) / 9.96 x 5.75 (in) Weight: 0.90oz / 25.51g Thickness: 0.61mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 253.0 x 146.0 (mm) / 9.96 x 5.75 (in) Weight: 0.90oz / 25.51g Thickness: 0.61mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MP7.2-150F -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MP7.2-150F
Solar Component - MP7.2-150F
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 1.73W Operating Voltage: 7.2V Current: 240mA 1/4 Sun Power: 389mW Operating Voltage: 7.2V Current: 54.0mA All Levels Average Voc: 10.5V Maximum Voc: 11.1V Isc: 308mA Physical Specifications: Dimensions: 253.0 x 146.0 (mm) / 9.96 x 5.75 (in) Weight: 0.90oz / 25.51g Thickness: 0.61mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 1.73W
  • Operating Voltage: 7.2V
  • Current: 240mA

1/4 Sun

  • Power: 389mW
  • Operating Voltage: 7.2V
  • Current: 54.0mA

All Levels

  • Average Voc: 10.5V
  • Maximum Voc: 11.1V
  • Isc: 308mA

Physical Specifications:

  • Dimensions: 253.0 x 146.0 (mm) / 9.96 x 5.75 (in)
  • Weight: 0.90oz / 25.51g
  • Thickness: 0.61mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MP7.2-150F
Material Amorphous Silicon
Power 1.73 watts
Open Circuit Voltage 11.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Amorphous Silicon Solar Cell - 33E - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Amorphous Silicon
View Details