PowerFilm, Inc. Solar Component - LL200-3.6-75

Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.206mW Operating Voltage: 2.4V Current: 0.086mA Average Voc: 3.6V Isc: 0.1mA 1000 Lux Power: 1.354mW Operating Voltage: 3.2V Current: 0.423mA Average Voc: 4.0V Isc: 0.6mA Physical Specifications: Dimensions: 73.0 x 74.0 (mm) / 2.87 x 2.91 (in) Weight: 0.05oz / 1.42g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.206mW Operating Voltage: 2.4V Current: 0.086mA Average Voc: 3.6V Isc: 0.1mA 1000 Lux Power: 1.354mW Operating Voltage: 3.2V Current: 0.423mA Average Voc: 4.0V Isc: 0.6mA Physical Specifications: Dimensions: 73.0 x 74.0 (mm) / 2.87 x 2.91 (in) Weight: 0.05oz / 1.42g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - LL200-3.6-75 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - LL200-3.6-75
Solar Component - LL200-3.6-75
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.206mW Operating Voltage: 2.4V Current: 0.086mA Average Voc: 3.6V Isc: 0.1mA 1000 Lux Power: 1.354mW Operating Voltage: 3.2V Current: 0.423mA Average Voc: 4.0V Isc: 0.6mA Physical Specifications: Dimensions: 73.0 x 74.0 (mm) / 2.87 x 2.91 (in) Weight: 0.05oz / 1.42g Thickness: 0.22mm

This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.

Electrical Specifications:

Max Voc all light levels = 5.5V

200 Lux

  • Power: 0.206mW
  • Operating Voltage: 2.4V
  • Current: 0.086mA
  • Average Voc: 3.6V
  • Isc: 0.1mA

1000 Lux

  • Power: 1.354mW
  • Operating Voltage: 3.2V
  • Current: 0.423mA
  • Average Voc: 4.0V
  • Isc: 0.6mA

Physical Specifications:

  • Dimensions: 73.0 x 74.0 (mm) / 2.87 x 2.91 (in)
  • Weight: 0.05oz / 1.42g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - LL200-3.6-75
Material Amorphous Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
INP3.6-24x44T -  - PowerFilm, Inc.
PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 3.10E-5 watts
Peak Voltage 2.4 volts
View Details
Amorphous Silicon Solar Cell - 33A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details