This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.
Electrical Specifications:
Max Voc all light levels = 5.5V
200 Lux Power: 0.031mW Operating Voltage: 2.4V Current: 0.013mA Average Voc: 3.6V Isc: 0.02mA
1000 Lux Power: 0.204mW Operating Voltage: 3.2V Current: 0.063mA Average Voc: 4.0V Isc: 0.08mA
Physical Specifications: Dimensions: 44.0 x 24.0 (mm) / 1.732 x 0.944 (in) Weight: 0.010oz / 0.270g Thickness: 0.22mm
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.
Electrical Specifications:
Max Voc all light levels = 5.5V
200 Lux
- Power: 0.031mW
- Operating Voltage: 2.4V
- Current: 0.013mA
- Average Voc: 3.6V
- Isc: 0.02mA
1000 Lux
- Power: 0.204mW
- Operating Voltage: 3.2V
- Current: 0.063mA
- Average Voc: 4.0V
- Isc: 0.08mA
Physical Specifications:
- Dimensions: 44.0 x 24.0 (mm) / 1.732 x 0.944 (in)
- Weight: 0.010oz / 0.270g
- Thickness: 0.22mm