PowerFilm, Inc. INP3.6-12x310

Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.150mW Operating Voltage: 2.4V Current: 0.062mA Average Voc: 3.6V Isc: 0.08mA 1000 Lux Power: 0.982mW Operating Voltage: 3.2V Current: 0.307mA Average Voc: 4.0V Isc: 0.40mA Physical Specifications: Dimensions: 310.0 x 11.86 (mm) / 12.204 x 0.466 (in) Weight: 0.033oz / 0.926g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.150mW Operating Voltage: 2.4V Current: 0.062mA Average Voc: 3.6V Isc: 0.08mA 1000 Lux Power: 0.982mW Operating Voltage: 3.2V Current: 0.307mA Average Voc: 4.0V Isc: 0.40mA Physical Specifications: Dimensions: 310.0 x 11.86 (mm) / 12.204 x 0.466 (in) Weight: 0.033oz / 0.926g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INP3.6-12x310 -  - PowerFilm, Inc.
Ames, IA, United States
INP3.6-12x310
INP3.6-12x310
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 5.5V 200 Lux Power: 0.150mW Operating Voltage: 2.4V Current: 0.062mA Average Voc: 3.6V Isc: 0.08mA 1000 Lux Power: 0.982mW Operating Voltage: 3.2V Current: 0.307mA Average Voc: 4.0V Isc: 0.40mA Physical Specifications: Dimensions: 310.0 x 11.86 (mm) / 12.204 x 0.466 (in) Weight: 0.033oz / 0.926g Thickness: 0.22mm

This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.

Electrical Specifications:

Max Voc all light levels = 5.5V

200 Lux

  • Power: 0.150mW
  • Operating Voltage: 2.4V
  • Current: 0.062mA
  • Average Voc: 3.6V
  • Isc: 0.08mA

1000 Lux

  • Power: 0.982mW
  • Operating Voltage: 3.2V
  • Current: 0.307mA
  • Average Voc: 4.0V
  • Isc: 0.40mA

Physical Specifications:

  • Dimensions: 310.0 x 11.86 (mm) / 12.204 x 0.466 (in)
  • Weight: 0.033oz / 0.926g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name INP3.6-12x310
Material Amorphous Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Solar Cells - 1996-INP3.6-24X44T-ND - DigiKey
Specs
Material Amorphous Silicon
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL20 18X53 - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details