PowerFilm, Inc. INP2.4-10x94T

Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.033mW Operating Voltage: 1.6V Current: 0.021mA Average Voc: 2.4V Isc: 0.03mA 1000 Lux Power: 0.219mW Operating Voltage: 2.1V Current: 0.105mA Average Voc: 2.7V Isc: 0.14mA Physical Specifications: Dimensions: 94.0 x 10.0 (mm) / 3.7 x 0.393 (in) Weight: 0.010oz / 0.270g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.033mW Operating Voltage: 1.6V Current: 0.021mA Average Voc: 2.4V Isc: 0.03mA 1000 Lux Power: 0.219mW Operating Voltage: 2.1V Current: 0.105mA Average Voc: 2.7V Isc: 0.14mA Physical Specifications: Dimensions: 94.0 x 10.0 (mm) / 3.7 x 0.393 (in) Weight: 0.010oz / 0.270g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INP2.4-10x94T -  - PowerFilm, Inc.
Ames, IA, United States
INP2.4-10x94T
INP2.4-10x94T
This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light levels = 3.7V 200 Lux Power: 0.033mW Operating Voltage: 1.6V Current: 0.021mA Average Voc: 2.4V Isc: 0.03mA 1000 Lux Power: 0.219mW Operating Voltage: 2.1V Current: 0.105mA Average Voc: 2.7V Isc: 0.14mA Physical Specifications: Dimensions: 94.0 x 10.0 (mm) / 3.7 x 0.393 (in) Weight: 0.010oz / 0.270g Thickness: 0.22mm

This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces.

Electrical Specifications:

Max Voc all light levels = 3.7V

200 Lux

  • Power: 0.033mW
  • Operating Voltage: 1.6V
  • Current: 0.021mA
  • Average Voc: 2.4V
  • Isc: 0.03mA

1000 Lux

  • Power: 0.219mW
  • Operating Voltage: 2.1V
  • Current: 0.105mA
  • Average Voc: 2.7V
  • Isc: 0.14mA

Physical Specifications:

  • Dimensions: 94.0 x 10.0 (mm) / 3.7 x 0.393 (in)
  • Weight: 0.010oz / 0.270g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name INP2.4-10x94T
Material Amorphous Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Solar Component - PT15-150 -  - PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 1.54 watts
Open Circuit Voltage 22.2 volts
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL31 107x25 5v 50mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details