PowerFilm, Inc. INP1.2-12x34

Description
Electrical Specifications: Max Voc all light levels = 1.9V 200 Lux Power: 0.010mW Operating Voltage: 0.8V Current: 0.012mA Average Voc: 1.2V Isc: 0.02mA 1000 Lux Power: 0.065mW Operating Voltage: 1.1V Current: 0.059mA Average Voc: 1.4V Isc: 0.08mA Physical Specifications: Dimensions: 34.0 x 12.0 (mm) / 1.338 x 0.472 (in) Weight: 0.004oz / 0.104g Thickness: 0.22mm
Datasheet
Description
Electrical Specifications: Max Voc all light levels = 1.9V 200 Lux Power: 0.010mW Operating Voltage: 0.8V Current: 0.012mA Average Voc: 1.2V Isc: 0.02mA 1000 Lux Power: 0.065mW Operating Voltage: 1.1V Current: 0.059mA Average Voc: 1.4V Isc: 0.08mA Physical Specifications: Dimensions: 34.0 x 12.0 (mm) / 1.338 x 0.472 (in) Weight: 0.004oz / 0.104g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INP1.2-12x34 -  - PowerFilm, Inc.
Ames, IA, United States
INP1.2-12x34
INP1.2-12x34
Electrical Specifications: Max Voc all light levels = 1.9V 200 Lux Power: 0.010mW Operating Voltage: 0.8V Current: 0.012mA Average Voc: 1.2V Isc: 0.02mA 1000 Lux Power: 0.065mW Operating Voltage: 1.1V Current: 0.059mA Average Voc: 1.4V Isc: 0.08mA Physical Specifications: Dimensions: 34.0 x 12.0 (mm) / 1.338 x 0.472 (in) Weight: 0.004oz / 0.104g Thickness: 0.22mm

Electrical Specifications:

Max Voc all light levels = 1.9V

200 Lux

  • Power: 0.010mW
  • Operating Voltage: 0.8V
  • Current: 0.012mA
  • Average Voc: 1.2V
  • Isc: 0.02mA

1000 Lux

  • Power: 0.065mW
  • Operating Voltage: 1.1V
  • Current: 0.059mA
  • Average Voc: 1.4V
  • Isc: 0.08mA

Physical Specifications:

  • Dimensions: 34.0 x 12.0 (mm) / 1.338 x 0.472 (in)
  • Weight: 0.004oz / 0.104g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name INP1.2-12x34
Power 1.00E-5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Solar Component - LL200-3.6-75 -  - PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 2.06E-4 watts
Peak Voltage 2.4 volts
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details