PowerFilm, Inc. 60W Rollable Solar Panel (R-60)

Description
The PowerFilm 60W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 60W Rollable Solar Panel (R-60) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years. Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Waterproof - No worry about using in wet environments. Glass Free - Nothing to be broken. Important Notes Always roll the solar side out, and don’t roll tighter than a 5-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 5” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).
Description
The PowerFilm 60W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 60W Rollable Solar Panel (R-60) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years. Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Waterproof - No worry about using in wet environments. Glass Free - Nothing to be broken. Important Notes Always roll the solar side out, and don’t roll tighter than a 5-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 5” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).
Datasheet
Datasheet Summary
Powered by GS/AI

The 60W Rollable Solar Panel (R-60) from PowerFilm, Inc. is designed for portability and durability, weighing only 3.3 lbs and featuring a rollable design that allows for easy storage and deployment. It is constructed with marine-grade connectors and is fully waterproof, making it suitable for use in wet environments. The panel operates at a rated voltage of 15.4V and a rated current of 3.9A, with an open circuit voltage of 21.9V and a short circuit current of 4.9A. This solar panel is particularly effective for charging 12V batteries, making it ideal for applications such as boats, RVs, and outdoor electronics. It is engineered to maintain performance even in low light conditions and can continue to function after sustaining damage. The product is compliant with several certifications, including CE and RoHS, and is designed, engineered, and manufactured in the United States.

Datasheet Summary
Powered by GS/AI

The 60W Rollable Solar Panel (R-60) from PowerFilm, Inc. is designed for portability and durability, weighing only 3.3 lbs and featuring a rollable design that allows for easy storage and deployment. It is constructed with marine-grade connectors and is fully waterproof, making it suitable for use in wet environments. The panel operates at a rated voltage of 15.4V and a rated current of 3.9A, with an open circuit voltage of 21.9V and a short circuit current of 4.9A. This solar panel is particularly effective for charging 12V batteries, making it ideal for applications such as boats, RVs, and outdoor electronics. It is engineered to maintain performance even in low light conditions and can continue to function after sustaining damage. The product is compliant with several certifications, including CE and RoHS, and is designed, engineered, and manufactured in the United States.

Suppliers

Company
Product
Description
Supplier Links
60W Rollable Solar Panel (R-60) -  - PowerFilm, Inc.
Ames, IA, United States
60W Rollable Solar Panel (R-60)
60W Rollable Solar Panel (R-60)
The PowerFilm 60W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 60W Rollable Solar Panel (R-60) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years. Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed. Waterproof - No worry about using in wet environments. Glass Free - Nothing to be broken. Important Notes Always roll the solar side out, and don’t roll tighter than a 5-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 5” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

The PowerFilm 60W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time.

What's Included:

  • 60W Rollable Solar Panel (R-60)
  • 12V Female Car Charger Adapter (RA-2)
  • 15 ft. Extension Cord with O-ring Connectors (RA-11)

Best uses:

  • 12V battery charging
  • Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV
  • Camp lighting
  • Ham radio and similar communications gear

Benefits:

  • Extend Battery Life - as much as 6-10 years.
  • Easy to Use - Unroll the panel and start charging in seconds.
  • Portable - the solar panel unrolls easily and rolls up into a compact package.
  • Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements.
  • Low Light Operation - provides some power even in hazy or shaded environments.
  • Lightweight - No frames, no special stands or mounting brackets needed.
  • Waterproof - No worry about using in wet environments.
  • Glass Free - Nothing to be broken.

Important Notes

Always roll the solar side out, and don’t roll tighter than a 5-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 5” across.

Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C).

All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery.

A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output.

Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Name 60W Rollable Solar Panel (R-60)
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 2651113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 30 watts
Open Circuit Voltage 22.8 volts
View Details
PV Module - Thin Film Series 4 - First Solar, LLC
Specs
Material Thin Film
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Monocrystalline PV Modules - XS60 - Motech Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
60 Cell Multicrystalline PV Module - DUOMAX-PEG5 - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details