PowerFilm, Inc. 21W Rollable Solar Panel (R-21)

Description
The PowerFilm 21W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 21W Rollable Solar Panel (R-21) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed Waterproof - No worry about using in wet environments Glass Free - Nothing to be broken Important Notes Always roll the solar side out, and don’t roll tighter than a 3-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 3” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).
Datasheet
Description
The PowerFilm 21W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 21W Rollable Solar Panel (R-21) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed Waterproof - No worry about using in wet environments Glass Free - Nothing to be broken Important Notes Always roll the solar side out, and don’t roll tighter than a 3-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 3” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21W Rollable Solar Panel (R-21) -  - PowerFilm, Inc.
Ames, IA, United States
21W Rollable Solar Panel (R-21)
21W Rollable Solar Panel (R-21)
The PowerFilm 21W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time. What's Included: 21W Rollable Solar Panel (R-21) 12V Female Car Charger Adapter (RA-2) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV Camp lighting Ham radio and similar communications gear Benefits: Extend Battery Life - as much as 6-10 years Easy to Use - Unroll the panel and start charging in seconds. Portable - the solar panel unrolls easily and rolls up into a compact package. Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements. Low Light Operation - provides some power even in hazy or shaded environments. Lightweight - No frames, no special stands or mounting brackets needed Waterproof - No worry about using in wet environments Glass Free - Nothing to be broken Important Notes Always roll the solar side out, and don’t roll tighter than a 3-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 3” across. Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C). All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery. A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output. Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

The PowerFilm 21W Rollable Solar Panel is perfect for keeping 12V batteries topped off and ready to go when you are. Connect one of our weatherproof panels and start your boat, car, RV, lawnmower, or ATV the first time.

What's Included:

  • 21W Rollable Solar Panel (R-21)
  • 12V Female Car Charger Adapter (RA-2)
  • 15 ft. Extension Cord with O-ring Connectors (RA-11)

Best uses:

  • 12V battery charging
  • Trolling motor, smartphone, fish finder, GPS, car, RV, lawnmower, ATV
  • Camp lighting
  • Ham radio and similar communications gear

Benefits:

  • Extend Battery Life - as much as 6-10 years
  • Easy to Use - Unroll the panel and start charging in seconds.
  • Portable - the solar panel unrolls easily and rolls up into a compact package.
  • Rugged - marine grade connectors and the most flexible and durable solar in the world - stands up to hail and all weather elements.
  • Low Light Operation - provides some power even in hazy or shaded environments.
  • Lightweight - No frames, no special stands or mounting brackets needed
  • Waterproof - No worry about using in wet environments
  • Glass Free - Nothing to be broken

Important Notes

Always roll the solar side out, and don’t roll tighter than a 3-inch inside diameter. Rolling the panel too tightly can reduce the effectiveness of the solar panel. The inner roll should measure at least 3” across.

Use a damp cloth and a mild soap solution to clean the solar panel. Wait a few minutes for the panel to dry before storing it. Always roll with the solar side facing out. Use the attached velcro strip to hold it in place when rolled. Store in a cool, dry environment (temperature range -30 to 60° C).

All connections must be solar positive (red) to battery positive and solar negative (black or blue) to battery negative. Reversing can damage the solar panel. Consult your battery manufacturer if you have questions about the specifications of your battery.

A charge controller is not required if the battery capacity is 100x greater (or more) than the panel output. For example, a 100Ah battery would not need a charge controller if the panel output is 1A or less. If a charge controller is required, please size it appropriately to the panel output.

Operating Voltage and Current are typical values when tested under load at AM 1.5 lighting conditions. Power performance may vary due to temperature, light spectrum, angle to the sun, and other effects (minimum 95% rated when new).

Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Name 21W Rollable Solar Panel (R-21)
Peak Voltage 15.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1111033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 5 watts
View Details
Solar Module - Smart Module M Series - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 270 to 320 watts
Efficiency 16.49 to 16.5 %
View Details
Power Plant Solar Panel - Q.POWER-G5 - Hanwha Q CELLS GmbH
Specs
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector; Helios H4
View Details
110W Semi-Flexible Solar Panel with Integrated Charge Controller and Butyl Adhesive - R3-32F13.7VB - PowerFilm, Inc.
Specs
Power 110 watts
Efficiency 88 to 91 %
Peak Voltage 13.8 to 14.5 volts
View Details