Power Test, Inc. Agricultural Dynamometers for PTO Output

Description
The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural dynamometers that typically rely on a friction brake or hydraulic pump design. The AG-Series dynamometer is supplied with the Digital Power Meter (DPM) with remote load control and PC interface featuring the DPM Data Logger software. Also available is our popular PowerNet LT Datat Acquisition and Control System, and a variety of drive shafts and adapters to fit most applications. Specifications HP: up to 250 HP Continuous Speed: 2,600 RPM Max. Weight: est. 3,500 lbs.
Description
The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural dynamometers that typically rely on a friction brake or hydraulic pump design. The AG-Series dynamometer is supplied with the Digital Power Meter (DPM) with remote load control and PC interface featuring the DPM Data Logger software. Also available is our popular PowerNet LT Datat Acquisition and Control System, and a variety of drive shafts and adapters to fit most applications. Specifications HP: up to 250 HP Continuous Speed: 2,600 RPM Max. Weight: est. 3,500 lbs.

Suppliers

Company
Product
Description
Supplier Links
Agricultural Dynamometers for PTO Output -  - Power Test, Inc.
Sussex, WI, USA
Agricultural Dynamometers for PTO Output
Agricultural Dynamometers for PTO Output
The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural dynamometers that typically rely on a friction brake or hydraulic pump design. The AG-Series dynamometer is supplied with the Digital Power Meter (DPM) with remote load control and PC interface featuring the DPM Data Logger software. Also available is our popular PowerNet LT Datat Acquisition and Control System, and a variety of drive shafts and adapters to fit most applications. Specifications HP: up to 250 HP Continuous Speed: 2,600 RPM Max. Weight: est. 3,500 lbs.

The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural dynamometers that typically rely on a friction brake or hydraulic pump design.

The AG-Series dynamometer is supplied with the Digital Power Meter (DPM) with remote load control and PC interface featuring the DPM Data Logger software. Also available is our popular PowerNet LT Datat Acquisition and Control System, and a variety of drive shafts and adapters to fit most applications.


Specifications

  • HP: up to 250 HP Continuous
  • Speed: 2,600 RPM Max.
  • Weight: est. 3,500 lbs.
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Agricultural Dynamometers for PTO Output
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Compact Multi-Component Dynamometer - 9119AA1 - Kistler Group
Specs
Application Industrial
Torque -2212 to 2212 In-lbs (-2551 to 2551 kg-cm)
View Details