FCC, EMI, Energy Star approvals, IEC-320-C6 Inlet, 3 year warranty
| Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MSORS15-12SX2 |
| Product Name | Medical Grade External Power Supply |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply; 90 - 264 VAC |
| Applications | Instrumentation |
| Features | Splash proof |
| Operating Temperature | 0 to 70 C (32 to 158 F) |