Travaini Pumps USA Rotary Vane Vacuum Pump PVL71

Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet
Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum Pump - PVL71 - Travaini Pumps USA
Yorktown, VA, USA
Rotary Vane Vacuum Pump
PVL71
Rotary Vane Vacuum Pump PVL71
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve

The pump series:
- PVL10 - PVL15 final
vacuum 0.5 Torr
(absolute)
-PVL10/B - PVL15/B
final vacuum 15 Torr
(absolute)
have a nominal capacity
(60 Hz) of 7 ACFM and
9.5 ACFM respectively.
They are lubricated, with oil
recirculation system, rotary
vane vacuum pumps.
They are suitable to evacuate
closed systems or to operate
at a constant vacuum within
the following vacuum range:
-PVL10 - PVL15 from 0.5
to 300 Torr (absolute)
-PVL10/B - PVL15/B
from 15 to 650 torr (absolute)
They are complete with:
- inlet mesh filter
- check valve
- gas-ballast valve

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number PVL71
Product Name Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
Application Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
Features Vacuum Gauge (optional feature); Gas Ballast
Pumping Speed 46 CFM (78.23 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Liquid Ring Vacuum Pump - Dolphin LM 0100, 0180, 0270 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST150 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details