3M Separation and Purification Sciences Division Membrane Contactors for Degassing Low Surface Tension Fluids SuperPhobic® 4 x 13

Description
SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids required in contact lens manufacturing. The microporous membrane used here has a skin on the external membrane surface that keeps the low surface tension fluids from passing through the membrane. SuperPhobic® Contactors are available in a variety of product configurations. The larger capacity contactors utilize the extra-flow baffle design. Smaller radial flow and MicroModule® designs are ideal for flow rates lower than 0.5 gpm (1.9 L/min).
Description
SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids required in contact lens manufacturing. The microporous membrane used here has a skin on the external membrane surface that keeps the low surface tension fluids from passing through the membrane. SuperPhobic® Contactors are available in a variety of product configurations. The larger capacity contactors utilize the extra-flow baffle design. Smaller radial flow and MicroModule® designs are ideal for flow rates lower than 0.5 gpm (1.9 L/min).

Suppliers

Company
Product
Description
Supplier Links
Membrane Contactors for Degassing Low Surface Tension Fluids - SuperPhobic® 4 x 13 - 3M Separation and Purification Sciences Division
Charlotte, NC, USA
Membrane Contactors for Degassing Low Surface Tension Fluids
SuperPhobic® 4 x 13
Membrane Contactors for Degassing Low Surface Tension Fluids SuperPhobic® 4 x 13
SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids required in contact lens manufacturing. The microporous membrane used here has a skin on the external membrane surface that keeps the low surface tension fluids from passing through the membrane. SuperPhobic® Contactors are available in a variety of product configurations. The larger capacity contactors utilize the extra-flow baffle design. Smaller radial flow and MicroModule® designs are ideal for flow rates lower than 0.5 gpm (1.9 L/min).

SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids required in contact lens manufacturing.
The microporous membrane used here has a skin on the external membrane surface that keeps the low surface tension fluids from passing through the membrane.
SuperPhobic® Contactors are available in a variety of product configurations. The larger capacity contactors utilize the extra-flow baffle design. Smaller radial flow and MicroModule® designs are ideal for flow rates lower than 0.5 gpm (1.9 L/min).

Supplier's Site

Technical Specifications

  3M Separation and Purification Sciences Division
Product Category Laboratory Degassers
Product Number SuperPhobic® 4 x 13
Product Name Membrane Contactors for Degassing Low Surface Tension Fluids
Degasser Type Vacuum
Features Continuous Operation
Certifications Text RoHS
Temperature Range 25 to 50 C (77 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transfer Membrane Contactors - 3M™ Liqui-Cel™ Extra-Flow 4 x 13 - 3M Separation and Purification Sciences Division
3M Separation and Purification Sciences Division
Specs
Degasser Type Vacuum
Features Continuous Operation
Certifications Text RoHS
View Details
Vacuum Degassing Unit - VacPrep™ 061 - Micromeritics
Specs
Degasser Type Flow; Vacuum
Temperature Range 20 to 400 C (68 to 752 F)
Vacuum Rating 0.0020 mm Hg (0.0011 in H2O)
View Details
3 Channel Mini Lite Degasser - 0001-6684 - IDEX Health & Science
Specs
Degasser Type Flow
Flow Rate 10 cc/min (0.6102 SCIM)
Number Channels 3
View Details
Plate Degasser - PD3 - Edwards Vacuum
Edwards Vacuum
Specs
Degasser Type Vacuum
Pumps Served RV3 Vacuum Pump
Vacuum Rating 0.0 to 761 mm Hg (0.0 to 407 in H2O)
View Details