Polyguard Products, Inc. Duct and Pipe Reversible Vapor Barrier ZEROPERM®

Description
Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and Flame requirements. • Puncture and tear resistance • Zero permeability • Paper-free • Mold resistant • Reversible silver or white finish Description Zero-Perm is a 3-ply composite membrane consisting of two 0.5 mil plies of polyester sandwiching one ply of 1.0 mil Aluminum Foil. The foil provides the zero permeance in the composite while the polyester layers protect the foil and provide toughness and tear resistance. Zero-Perm is silver on one side and white on the other allowing for the white side to be exposed if no protective jacket is required. Uses Zero-Perm® vapor barrier is used on cold systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems replacing ASJ and PVDC jacketing either left exposed or under a protective metal or PVC jacket. Installation Zero-Perm is typically factory installed by a fabricator but can be installed in the field. Two types of Zero-Perm tapes are available to complete the installation in the field. Both use a high quality, acrylic adhesive with excellent cold weather performance. Zero-Perm A has a kraft release liner and is typically available in 2” and 3” width rolls for sealing longitudinal and circumferential laps. Zero-Perm Self-Wound has no liner, is used on valves and fittings and comes in 1”, 2” and 3” widths. Packaging • Zero-Perm Vapor Barrier (rolls) - 23.5” x 500’; 35.5” x 500’; 35.5” x 1000’ • Zero-Perm A (acrylic adhesive with liner) (rolls)- 2”, 3”, 23.5”, 35.5” x 150’ • Zero-Perm Self-wound Tape (acrylic adhesive) (rolls)- 1”, 2”, 3” x 400’
Datasheet
Description
Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and Flame requirements. • Puncture and tear resistance • Zero permeability • Paper-free • Mold resistant • Reversible silver or white finish Description Zero-Perm is a 3-ply composite membrane consisting of two 0.5 mil plies of polyester sandwiching one ply of 1.0 mil Aluminum Foil. The foil provides the zero permeance in the composite while the polyester layers protect the foil and provide toughness and tear resistance. Zero-Perm is silver on one side and white on the other allowing for the white side to be exposed if no protective jacket is required. Uses Zero-Perm® vapor barrier is used on cold systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems replacing ASJ and PVDC jacketing either left exposed or under a protective metal or PVC jacket. Installation Zero-Perm is typically factory installed by a fabricator but can be installed in the field. Two types of Zero-Perm tapes are available to complete the installation in the field. Both use a high quality, acrylic adhesive with excellent cold weather performance. Zero-Perm A has a kraft release liner and is typically available in 2” and 3” width rolls for sealing longitudinal and circumferential laps. Zero-Perm Self-Wound has no liner, is used on valves and fittings and comes in 1”, 2” and 3” widths. Packaging • Zero-Perm Vapor Barrier (rolls) - 23.5” x 500’; 35.5” x 500’; 35.5” x 1000’ • Zero-Perm A (acrylic adhesive with liner) (rolls)- 2”, 3”, 23.5”, 35.5” x 150’ • Zero-Perm Self-wound Tape (acrylic adhesive) (rolls)- 1”, 2”, 3” x 400’
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct and Pipe Reversible Vapor Barrier - ZEROPERM® - Polyguard Products, Inc.
Ennis, TX, United States
Duct and Pipe Reversible Vapor Barrier
ZEROPERM®
Duct and Pipe Reversible Vapor Barrier ZEROPERM®
Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and Flame requirements. • Puncture and tear resistance • Zero permeability • Paper-free • Mold resistant • Reversible silver or white finish Description Zero-Perm is a 3-ply composite membrane consisting of two 0.5 mil plies of polyester sandwiching one ply of 1.0 mil Aluminum Foil. The foil provides the zero permeance in the composite while the polyester layers protect the foil and provide toughness and tear resistance. Zero-Perm is silver on one side and white on the other allowing for the white side to be exposed if no protective jacket is required. Uses Zero-Perm® vapor barrier is used on cold systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems replacing ASJ and PVDC jacketing either left exposed or under a protective metal or PVC jacket. Installation Zero-Perm is typically factory installed by a fabricator but can be installed in the field. Two types of Zero-Perm tapes are available to complete the installation in the field. Both use a high quality, acrylic adhesive with excellent cold weather performance. Zero-Perm A has a kraft release liner and is typically available in 2” and 3” width rolls for sealing longitudinal and circumferential laps. Zero-Perm Self-Wound has no liner, is used on valves and fittings and comes in 1”, 2” and 3” widths. Packaging • Zero-Perm Vapor Barrier (rolls) - 23.5” x 500’; 35.5” x 500’; 35.5” x 1000’ • Zero-Perm A (acrylic adhesive with liner) (rolls)- 2”, 3”, 23.5”, 35.5” x 150’ • Zero-Perm Self-wound Tape (acrylic adhesive) (rolls)- 1”, 2”, 3” x 400’

Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems.

• Meets ASTM E84 25/50 Smoke and Flame requirements.
• Puncture and tear resistance
• Zero permeability
• Paper-free
• Mold resistant
• Reversible silver or white finish

Description
Zero-Perm is a 3-ply composite membrane consisting of two 0.5 mil plies of polyester sandwiching one ply of 1.0 mil Aluminum Foil. The foil provides the zero permeance in the composite while the polyester layers protect the foil and provide toughness and tear resistance. Zero-Perm is silver on one side and white on the other allowing for the white side to be exposed if no
protective jacket is required.

Uses
Zero-Perm® vapor barrier is used on cold systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems replacing ASJ and PVDC jacketing either left exposed or under a protective metal or PVC jacket.

Installation
Zero-Perm is typically factory installed by a fabricator but can be installed in the field. Two types of Zero-Perm tapes are available to complete the installation in the field. Both use a high quality, acrylic adhesive with excellent
cold weather performance. Zero-Perm A has a kraft release liner and is typically available in 2” and 3” width rolls for sealing longitudinal and circumferential laps. Zero-Perm Self-Wound has no liner, is used on valves and fittings and comes in 1”, 2” and 3” widths.

Packaging
• Zero-Perm Vapor Barrier (rolls) - 23.5” x 500’; 35.5” x 500’; 35.5” x 1000’
• Zero-Perm A (acrylic adhesive with liner) (rolls)- 2”, 3”, 23.5”, 35.5” x 150’
• Zero-Perm Self-wound Tape (acrylic adhesive) (rolls)- 1”, 2”, 3” x 400’

Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Gas and Vapor Barriers
Product Number ZEROPERM®
Product Name Duct and Pipe Reversible Vapor Barrier
Form Membrane/Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

System III MB -  - Epro Services, Inc.
Epro Services, Inc.
Specs
Form Membrane/Sheeting
Material Polypropylene
Applications Concerte; Floors; Foundations
View Details
Insulation Facing/Vapor Barrier Specialty Fabric - 9700B - Intertape Polymer Group, Inc.
Specs
Form Membrane/Sheeting
Applications Building Wrap
Thickness 0.0492 to 0.0689 inch (1.25 to 1.75 mm)
View Details
Light Weight Vapor Barrier Jacket - Alumaguard® Lite - Polyguard Products, Inc.
Specs
Form Membrane/Sheeting
Material Aluminum; Other; Multi-Layer UV Resistant Foil / Polyester
Applications Ducting; Piping
View Details