Poly Scientific Eosin Y 5% Alcoholic S2619

Description
Eosin Y 5% Alcoholic
Description
Eosin Y 5% Alcoholic

Suppliers

Company
Product
Description
Supplier Links
Eosin Y 5% Alcoholic - S2619 - Poly Scientific
Bay Shore, NY, USA
Eosin Y 5% Alcoholic
S2619
Eosin Y 5% Alcoholic S2619
Eosin Y 5% Alcoholic

Eosin Y 5% Alcoholic

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2619
Product Name Eosin Y 5% Alcoholic
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Trichloro Acetic Acid 25% w/v Aqueous - s1905B - Poly Scientific
Specs
Trigger Acid
Chemical Family Acetic Acid
Chemical Name Trichloro Acetic Acid 25% w/v Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name Benzocaine USP 23
Chemical Formula C9H11NO2
CAS Number 94-09-7
View Details