Poly Scientific Trichloro Acetic Acid 25% w/v Aqueous s1905B

Description
Trichloro Acetic Acid 25% w/v Aqueous
Description
Trichloro Acetic Acid 25% w/v Aqueous

Suppliers

Company
Product
Description
Supplier Links
Trichloro Acetic Acid 25% w/v Aqueous - s1905B - Poly Scientific
Bay Shore, NY, USA
Trichloro Acetic Acid 25% w/v Aqueous
s1905B
Trichloro Acetic Acid 25% w/v Aqueous s1905B
Trichloro Acetic Acid 25% w/v Aqueous

Trichloro Acetic Acid 25% w/v Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s1905B
Product Name Trichloro Acetic Acid 25% w/v Aqueous
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ammonium Hydroxide 1% Solution - s2338 - Poly Scientific
Specs
Chemical Name Ammonium Hydroxide 1% Solution
View Details
Specs
Chemical Name Dimethyl Sulfoxide (DMSO)
Chemical Formula (CH3)2SO
CAS Number 67-68-5
View Details