Poly Scientific Sodium Hydroxide 0.5% In Alcoholic S2569

Description
Sodium Hydroxide 0.5% In Alcoholic
Description
Sodium Hydroxide 0.5% In Alcoholic

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 0.5% In Alcoholic - S2569 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 0.5% In Alcoholic
S2569
Sodium Hydroxide 0.5% In Alcoholic S2569
Sodium Hydroxide 0.5% In Alcoholic

Sodium Hydroxide 0.5% In Alcoholic

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number S2569
Product Name Sodium Hydroxide 0.5% In Alcoholic
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Sodium Meta Bisulfite 5% Aqueous - s2350 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 5% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Potassium Aluminum Sulphate
Chemical Formula Al2(SO4)3K2SO4.24H2O
CAS Number 7784-24-9
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details