Poly Scientific Sodium Meta Bisulfite 5% Aqueous s2350

Description
Sodium Meta Bisulfite 5% Aqueous
Description
Sodium Meta Bisulfite 5% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Meta Bisulfite 5% Aqueous - s2350 - Poly Scientific
Bay Shore, NY, USA
Sodium Meta Bisulfite 5% Aqueous
s2350
Sodium Meta Bisulfite 5% Aqueous s2350
Sodium Meta Bisulfite 5% Aqueous

Sodium Meta Bisulfite 5% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2350
Product Name Sodium Meta Bisulfite 5% Aqueous
Chemical Name Sodium Meta Bisulfite 5% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Chromic Acid 10% Aqueous - s2099 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Chromic Acid 10% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Strontium Hydroxide, Octahydrate
Chemical Formula Sr(OH)2.8H2O
CAS Number 1311-10-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details