Poly Scientific Hydrogen Peroxide 0.16% Aqueous s2518

Description
Hydrogen Peroxide 0.16% Aqueous
Description
Hydrogen Peroxide 0.16% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Peroxide 0.16% Aqueous - s2518 - Poly Scientific
Bay Shore, NY, USA
Hydrogen Peroxide 0.16% Aqueous
s2518
Hydrogen Peroxide 0.16% Aqueous s2518
Hydrogen Peroxide 0.16% Aqueous

Hydrogen Peroxide 0.16% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2518
Product Name Hydrogen Peroxide 0.16% Aqueous
Chemical Name Hydrogen Peroxide 0.16% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Sodium Hydroxide 0.5% In Alcoholic - S2569 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 0.5% In Alcoholic
View Details
Specs
Bases All Inorganic Bases; Ammonium Hydroxide (Amonia Water)
Chemical Name Ammonium Hydroxide (Aqueous Ammonia)
Chemical Formula NH4OH
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details