Poly Scientific Hematoxylin 10% Alcoholic S2288

Description
Hematoxylin 10% Alcoholic
Description
Hematoxylin 10% Alcoholic

Suppliers

Company
Product
Description
Supplier Links
Hematoxylin 10% Alcoholic - S2288 - Poly Scientific
Bay Shore, NY, USA
Hematoxylin 10% Alcoholic
S2288
Hematoxylin 10% Alcoholic S2288
Hematoxylin 10% Alcoholic

Hematoxylin 10% Alcoholic

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number S2288
Product Name Hematoxylin 10% Alcoholic
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 60% - C818E - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 60%
View Details
Wintersun Chemical
Specs
Chemical Name Calcium Stearate
Chemical Formula (CH3(CH2)16CO2)2Ca
CAS Number 1592-23-0
View Details