Poly Scientific Sodium Hydroxide 20% Aqueous s2455

Description
Sodium Hydroxide 20% Aqueous
Description
Sodium Hydroxide 20% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 20% Aqueous - s2455 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 20% Aqueous
s2455
Sodium Hydroxide 20% Aqueous s2455
Sodium Hydroxide 20% Aqueous

Sodium Hydroxide 20% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2455
Product Name Sodium Hydroxide 20% Aqueous
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 11.00 - 238278 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and di-Potassoum Hydrogen Phosphate
View Details
Silver Nitrate 2% (for Warthin Starry Method) - s2166 - Poly Scientific
Specs
Chemical Name Silver Nitrate 2% (for Warthin Starry Method)
View Details
Wintersun Chemical
Specs
Chemical Name Zinc Hydroxide
Chemical Formula Zn(OH)2
CAS Number 20427-58-1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details