Poly Scientific Silver Nitrate 2% (for Warthin Starry Method) s2166

Description
Silver Nitrate 2% (for Warthin Starry Method)
Description
Silver Nitrate 2% (for Warthin Starry Method)

Suppliers

Company
Product
Description
Supplier Links
Silver Nitrate 2% (for Warthin Starry Method) - s2166 - Poly Scientific
Bay Shore, NY, USA
Silver Nitrate 2% (for Warthin Starry Method)
s2166
Silver Nitrate 2% (for Warthin Starry Method) s2166
Silver Nitrate 2% (for Warthin Starry Method)

Silver Nitrate 2% (for Warthin Starry Method)

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2166
Product Name Silver Nitrate 2% (for Warthin Starry Method)
Chemical Name Silver Nitrate 2% (for Warthin Starry Method)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
11-CHLOROUNDECYLTRIETHOXYSILANE - SIC2428.0 - Gelest, Inc.
Specs
Chemical Formula C 1 7 H 3 7 ClO 3 Si
CAS Number 120876-31-5
Purity 97 %
View Details
Hydrochloric Acid 0.1N Aqueous - s1827 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 0.1N Aqueous
State of Matter Liquids
View Details
Ammonium Sulfate ACS Crystals - 2030 - Jost Chemical USA
Specs
Chemical Name Ammonium Sulfate ACS Crystals
Chemical Formula (NH4)2SO4
CAS Number 7783-20-2
View Details