Poly Scientific Potassium Metabisulfite 0.55% Aqueous s2386

Description
Potassium Metabisulfite 0.55% Aqueous
Description
Potassium Metabisulfite 0.55% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Potassium Metabisulfite 0.55% Aqueous - s2386 - Poly Scientific
Bay Shore, NY, USA
Potassium Metabisulfite 0.55% Aqueous
s2386
Potassium Metabisulfite 0.55% Aqueous s2386
Potassium Metabisulfite 0.55% Aqueous

Potassium Metabisulfite 0.55% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2386
Product Name Potassium Metabisulfite 0.55% Aqueous
Chemical Name Potassium Metabisulfite 0.55% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Periodic Acid 1% Aqueous - s1861 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Periodic Acid 1% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Iron Oxide
Chemical Formula Fe2O3
CAS Number 1309-37-1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details