S1861 -- PERIODIC ACID 1% AQUEOUS
Poly Scientific
Periodic Acid 1% Aqueous
s1861
Description
Periodic Acid 1% Aqueous
Description
Periodic Acid 1% Aqueous
Suppliers
Periodic Acid 1% Aqueous
s1861
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
s1861 |
|
Product Name
|
Periodic Acid 1% Aqueous |
|
Acids
|
All Inorganic Acids
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Electrolyte
Chemical Name
Potassium Chloride
Chemical Formula
KCl
View Details
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 0.1N Aqueous
State of Matter
Liquids
View Details
Chemical Name
Potassium Thiosulfate
Chemical Formula
K2S2O3
CAS Number
10294-66-3
View Details
LG Chemical of America Inc.
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details