S2322 -- SULFURIC ACID 4% AQUEOUS
Poly Scientific
Sulfuric Acid 4% Aqueous
s2322
Description
Sulfuric Acid 4% Aqueous
Description
Sulfuric Acid 4% Aqueous
Suppliers
Sulfuric Acid 4% Aqueous
s2322
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
s2322 |
|
Product Name
|
Sulfuric Acid 4% Aqueous |
|
Acids
|
All Inorganic Acids; Sulfuric Acid
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Electrolyte
Chemical Name
Potassium Chloride
Chemical Formula
KCl
View Details
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide 0.5% In Alcoholic
View Details
Chemical Name
Potassium Phosphate Dibasic Trihydrate (Dipotassium Phosphate)
Chemical Formula
K2HPO4.3H2O
CAS Number
16788-57-1
View Details
LG Chemical of America Inc.
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details