Poly Scientific Reagent Alcohol 60% C818E

Description
Reagent Alcohol 60%
Description
Reagent Alcohol 60%

Suppliers

Company
Product
Description
Supplier Links
Reagent Alcohol 60% - C818E - Poly Scientific
Bay Shore, NY, USA
Reagent Alcohol 60%
C818E
Reagent Alcohol 60% C818E
Reagent Alcohol 60%

Reagent Alcohol 60%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number C818E
Product Name Reagent Alcohol 60%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
MAGNESIUM CARBONATE, USP (Heavy) - 1405 - Medisca Inc.
Specs
Trigger Base
CAS Number 23389-33-5
View Details
Ammonium Hydroxide 0.1% Solution - s2006 - Poly Scientific
Specs
Chemical Name Ammonium Hydroxide 0.1% Solution
View Details