Poly Scientific Hydrogen Peroxide 0.8% Aqueous s2256

Description
Hydrogen Peroxide 0.8% Aqueous
Description
Hydrogen Peroxide 0.8% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Peroxide 0.8% Aqueous - s2256 - Poly Scientific
Bay Shore, NY, USA
Hydrogen Peroxide 0.8% Aqueous
s2256
Hydrogen Peroxide 0.8% Aqueous s2256
Hydrogen Peroxide 0.8% Aqueous

Hydrogen Peroxide 0.8% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2256
Product Name Hydrogen Peroxide 0.8% Aqueous
Chemical Name Hydrogen Peroxide 0.8% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
Sodium Meta Bisulfite 2% Aqueous - s279 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 2% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Polyphosphoric Acid
Chemical Formula Hn2PnO3n+1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details