Poly Scientific Sodium Meta Bisulfite 2% Aqueous s279

Description
Sodium Meta Bisulfite 2% Aqueous
Description
Sodium Meta Bisulfite 2% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Meta Bisulfite 2% Aqueous - s279 - Poly Scientific
Bay Shore, NY, USA
Sodium Meta Bisulfite 2% Aqueous
s279
Sodium Meta Bisulfite 2% Aqueous s279
Sodium Meta Bisulfite 2% Aqueous

Sodium Meta Bisulfite 2% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s279
Product Name Sodium Meta Bisulfite 2% Aqueous
Chemical Name Sodium Meta Bisulfite 2% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Silver Nitrate 20% Aqueous - s2003 - Poly Scientific
Specs
Chemical Name Silver Nitrate 20% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Zinc Phosphate
Chemical Formula Zn3(PO4)2.2H2O
CAS Number 7779-90-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details