Poly Scientific Ferric Ammonium Sulfate 4% Aqueous s2254

Description
Ferric Ammonium Sulfate 4% Aqueous
Description
Ferric Ammonium Sulfate 4% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Ferric Ammonium Sulfate 4% Aqueous - s2254 - Poly Scientific
Bay Shore, NY, USA
Ferric Ammonium Sulfate 4% Aqueous
s2254
Ferric Ammonium Sulfate 4% Aqueous s2254
Ferric Ammonium Sulfate 4% Aqueous

Ferric Ammonium Sulfate 4% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2254
Product Name Ferric Ammonium Sulfate 4% Aqueous
Chemical Name Ferric Ammonium Sulfate 4% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

Hydrochloric Acid 20% Aqueous - s1832 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 20% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Potassium Silicofluoride (Potassium Hexafluorosilicate)
Chemical Formula K2SiF6
CAS Number 16871-90-2
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details