Poly Scientific Ferric Ammonium Sulfate 2.5% Aqueous s2253

Description
Ferric Ammonium Sulfate 2.5% Aqueous
Description
Ferric Ammonium Sulfate 2.5% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Ferric Ammonium Sulfate 2.5% Aqueous - s2253 - Poly Scientific
Bay Shore, NY, USA
Ferric Ammonium Sulfate 2.5% Aqueous
s2253
Ferric Ammonium Sulfate 2.5% Aqueous s2253
Ferric Ammonium Sulfate 2.5% Aqueous

Ferric Ammonium Sulfate 2.5% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2253
Product Name Ferric Ammonium Sulfate 2.5% Aqueous
Chemical Name Ferric Ammonium Sulfate 2.5% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
Silver Nitrate 1% (for Warthin Starry Method) - s2165 - Poly Scientific
Specs
Chemical Name Silver Nitrate 1% (for Warthin Starry Method)
View Details
Wintersun Chemical
Specs
Chemical Name Strontium Nitrate
Chemical Formula Sr(NO3)2
CAS Number 10042-76-9
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details