Poly Scientific Silver Nitrate 1% (for Warthin Starry Method) s2165

Description
Silver Nitrate 1% (for Warthin Starry Method)
Description
Silver Nitrate 1% (for Warthin Starry Method)

Suppliers

Company
Product
Description
Supplier Links
Silver Nitrate 1% (for Warthin Starry Method) - s2165 - Poly Scientific
Bay Shore, NY, USA
Silver Nitrate 1% (for Warthin Starry Method)
s2165
Silver Nitrate 1% (for Warthin Starry Method) s2165
Silver Nitrate 1% (for Warthin Starry Method)

Silver Nitrate 1% (for Warthin Starry Method)

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2165
Product Name Silver Nitrate 1% (for Warthin Starry Method)
Chemical Name Silver Nitrate 1% (for Warthin Starry Method)
Unlock Full Specs
to access all available technical data

Similar Products

Oxylyte Electrolyte - 237118 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Potassium Metabisulfite 2% Solution - s2005 - Poly Scientific
Specs
Chemical Name Potassium Metabisulfite 2% Solution
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Zinc Nitrate Hexahydrate
Chemical Formula Zn(NO3)2.6H2O
CAS Number 10196-18-6
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details