Poly Scientific Potassium Hydroxide 4% Aqueous s2209

Description
Potassium Hydroxide 4% Aqueous
Description
Potassium Hydroxide 4% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Potassium Hydroxide 4% Aqueous - s2209 - Poly Scientific
Bay Shore, NY, USA
Potassium Hydroxide 4% Aqueous
s2209
Potassium Hydroxide 4% Aqueous s2209
Potassium Hydroxide 4% Aqueous

Potassium Hydroxide 4% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2209
Product Name Potassium Hydroxide 4% Aqueous
Bases All Inorganic Bases
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238898 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Hydrogen Peroxide 3% Aqueous - s2142 - Poly Scientific
Specs
Chemical Name Hydrogen Peroxide 3% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Potassium Orthophosphate Anhydrous, FCC; Potassium Phosphate Anhydrous, FCC
Chemical Formula K3PO4
CAS Number 7778-53-2
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details