Poly Scientific Hydrogen Peroxide 3% Aqueous s2142

Description
Hydrogen Peroxide 3% Aqueous
Description
Hydrogen Peroxide 3% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Peroxide 3% Aqueous - s2142 - Poly Scientific
Bay Shore, NY, USA
Hydrogen Peroxide 3% Aqueous
s2142
Hydrogen Peroxide 3% Aqueous s2142
Hydrogen Peroxide 3% Aqueous

Hydrogen Peroxide 3% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2142
Product Name Hydrogen Peroxide 3% Aqueous
Chemical Name Hydrogen Peroxide 3% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238218 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Potassium Ferricyanide 1% Solution - s2111 - Poly Scientific
Specs
Chemical Name Potassium Ferricyanide 1% Solution
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Sodium Iodide
Chemical Formula Nal
CAS Number 7681-82-5
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details